KEMET Electronics Corporation Tantalum Capacitors T495C106K035ATE400

Description
CAP TANT 10UF 10% 35V 2312
Request a Quote Datasheet
Description
CAP TANT 10UF 10% 35V 2312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T495C106K035ATE400CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495C106K035ATE400CT-ND
Tantalum Capacitors 399-T495C106K035ATE400CT-ND
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Buy Now Datasheet
Tantalum Capacitors - 399-T495C106K035ATE400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495C106K035ATE400TR-ND
Tantalum Capacitors 399-T495C106K035ATE400TR-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 400mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-T495C106K035ATE400DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495C106K035ATE400DKR-ND
Tantalum Capacitors 399-T495C106K035ATE400DKR-ND
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Buy Now Datasheet
10.0Uf 35.0V Kemet - 93AC3724 - Newark, An Avnet Company
Chicago, IL, United States
10.0Uf 35.0V Kemet
93AC3724
10.0Uf 35.0V Kemet 93AC3724
10.0UF 35.0V

10.0UF 35.0V

Supplier's Site
Cap, 10Uf, 35V, Tant, Case C Rohs Compliant Kemet - 29AK8678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Case C Rohs Compliant Kemet
29AK8678
Cap, 10Uf, 35V, Tant, Case C Rohs Compliant Kemet 29AK8678
CAP, 10UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 10UF, 35V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 35V, Tant, Case C; Capacitance Kemet - 51AK1956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Case C; Capacitance Kemet
51AK1956
Cap, 10Uf, 35V, Tant, Case C; Capacitance Kemet 51AK1956
CAP, 10UF, 35V, TANT, CASE C; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2412 [6032 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

CAP, 10UF, 35V, TANT, CASE C; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2412 [6032 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C;RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - T495C106K035ATE400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C106K035ATE400
Tantalum Capacitors T495C106K035ATE400
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495C106K035ATE400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T495C106K035ATE400
Capacitors - Tantalum Capacitors T495C106K035ATE400
CAP TANT 10UF 10% 35V 2312

CAP TANT 10UF 10% 35V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T495C106K035ATE400CT-ND 399-T495C106K035ATE400DKR-ND 93AC3724 29AK8678 51AK1956 T495C106K035ATE400 T495C106K035ATE400
Product Name Tantalum Capacitors Tantalum Capacitors 10.0Uf 35.0V Kemet Cap, 10Uf, 35V, Tant, Case C Rohs Compliant Kemet Cap, 10Uf, 35V, Tant, Case C; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U020BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X102K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers