KEMET Electronics Corporation Tantalum Capacitors T495B475K025ZTE800

Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 800mOhm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 800mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495B475K025ZTE800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T495B475K025ZTE800-ND
Tantalum Capacitors T495B475K025ZTE800-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 800mOhm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 800mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T495B475K025ZTE800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495B475K025ZTE800
Capacitors - Tantalum Capacitors T495B475K025ZTE800
CAP TANT 4.7UF 10% 25V 1411

CAP TANT 4.7UF 10% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T495B475K025ZTE800-ND T495B475K025ZTE800
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701308 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers