KEMET Electronics Corporation SMD 4.7uF 10V Capacitor T495A475K010ATE1K3

Description
4.7uF 10V Tantalum Capacitor, 1206 SMD, 10% Tol, 1.3R ESR Product overview: T495A475K010ATE1K3 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495A475K010ATE1K 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uF 10V Tantalum Capacitor, 1206 SMD, 10% Tol, 1.3R ESR Product overview: T495A475K010ATE1K3 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495A475K010ATE1K 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 10V Capacitor
59-T495A475K010ATE1K3
SMD 4.7uF 10V Capacitor 59-T495A475K010ATE1K3
4.7uF 10V Tantalum Capacitor, 1206 SMD, 10% Tol, 1.3R ESR Product overview: T495A475K010ATE1K3 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495A475K010ATE1K 3 can be used for catalog matching and distributor lookup.

4.7uF 10V Tantalum Capacitor, 1206 SMD, 10% Tol, 1.3R ESR Product overview: T495A475K010ATE1K3 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495A475K010ATE1K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-8488-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8488-2-ND
Tantalum Capacitors 399-8488-2-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8488-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8488-1-ND
Tantalum Capacitors 399-8488-1-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8488-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8488-6-ND
Tantalum Capacitors 399-8488-6-ND
4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.3Ohm

4.7µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1.3Ohm

Buy Now Datasheet
Tantalum Capacitors - T495A475K010ATE1K3 - 935972-T495A475K010ATE1K3 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T495A475K010ATE1K3
935972-T495A475K010ATE1K3
Tantalum Capacitors - T495A475K010ATE1K3 935972-T495A475K010ATE1K3
Manufacturer: Kemet Win Source Part Number: 935972-T495A475K010A TE1K3 Series: T495 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1206 (3216 Metric) 1.3Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Family Name: T495A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: T495A475K010ATE1K3-N D, 399-8488-1, 399-8488-2, 399-8488-6

Manufacturer: Kemet
Win Source Part Number: 935972-T495A475K010ATE1K3
Series: T495
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1206 (3216 Metric) 1.3Ohm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Family Name: T495A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: T495A475K010ATE1K3-ND, 399-8488-1, 399-8488-2, 399-8488-6

Buy Now Datasheet
CAP TANT 4.7UF 10V 10% 1206 - 417-T495A475K010ATE1K3 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 10V 10% 1206
417-T495A475K010ATE1K3
CAP TANT 4.7UF 10V 10% 1206 417-T495A475K010ATE1K3
CAP TANT 4.7UF 10V 10% 1206

CAP TANT 4.7UF 10V 10% 1206

Supplier's Site
Cap, 4.7Μf, 10V, 10%; Capacitance Kemet - 77Y7849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 10%; Capacitance Kemet
77Y7849
Cap, 4.7Μf, 10V, 10%; Capacitance Kemet 77Y7849
CAP, 4.7µF, 10V, 10%; Capacitance:4.7µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 4.7µF, 10V, 10%; Capacitance:4.7µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:T495 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T495A475K010ATE1K3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495A475K010ATE1K3
Tantalum Capacitors T495A475K010ATE1K3
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495A475K010ATE1K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495A475K010ATE1K3
Capacitors - Tantalum Capacitors T495A475K010ATE1K3
CAP TANT 4.7UF 10% 10V 1206

CAP TANT 4.7UF 10% 10V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T495A475K010ATE1K3 399-8488-2-ND 399-8488-6-ND 935972-T495A475K010ATE1K3 417-T495A475K010ATE1K3 77Y7849 T495A475K010ATE1K3 T495A475K010ATE1K3
Product Name SMD 4.7uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - T495A475K010ATE1K3 CAP TANT 4.7UF 10V 10% 1206 Cap, 4.7Μf, 10V, 10%; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details