3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz
3.3µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 800mOhm @ 100kHz
TANTALUM CAPACITOR, 3.3UF, 50V; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:433mA; Qualification:-RoHS Compliant: Yes
CAP TANT 3.3UF 10% 50V 2917
CAP TANT 3.3UF 10% 50V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18401-6-ND | 399-18401-2-ND | 40K0635 | T494D335K050AT | T494D335K050AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 3.3Uf, 50V; Capacitance Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |