CAP TANT SMD LOW ESR
15uF 25V Tantalum Capacitor, 7343 Case, 350mR ESR, 125°C Product overview: T494D156M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494D156M025AT can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Operating Temperature: -40°C ~ 85°C
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)
CAP TANT SMD LOW ESR
CAPACITOR TANT, 15UF, 25V, FULL REEL; Capacitance:15µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.35ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:655mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T494D156M025ATTR-ND | 59-T494D156M025AT | T494D156M025AT | 32K7061 | |
| Product Name | Tantalum Capacitors | 15uF 25V Capacitor | Connectors,Interconnects | Capacitors - Tantalum Capacitors | Capacitor Tant, 15Uf, 25V, Full Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |