4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
4.7µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 700mOhm
CAP TANT 4.7UF 10% 35V 2312
TANTALUM CAPACITOR, 4.7UF, 35V, FULL REEL; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:396mA RoHS Compliant: Yes
CAP, 4.7µF, 35V, 10%; Capacitance:4.7µF; Voltage Rating:35V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:T494 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 4.7UF 10% 35V 2312
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8465-6-ND | 399-8465-2-ND | T494C475K035AT | 18K7400 | 77Y7846 | T494C475K035AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 35V, Full Reel; Capacitance Kemet | Cap, 4.7Μf, 35V, 10%; Capacitance Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |