KEMET Electronics Corporation Tantalum Capacitors T494C106M035AT

Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-10244-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10244-1-ND
Tantalum Capacitors 399-10244-1-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10244-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10244-2-ND
Tantalum Capacitors 399-10244-2-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-10244-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10244-6-ND
Tantalum Capacitors 399-10244-6-ND
10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm

10µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - T494C106M035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494C106M035AT
Tantalum Capacitors T494C106M035AT
CAP TANT 10UF 20% 35V 2312

CAP TANT 10UF 20% 35V 2312

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 35V, Full Reel; Capacitance Kemet - 40K0579 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, Full Reel; Capacitance Kemet
40K0579
Capacitor Tant, 10Uf, 35V, Full Reel; Capacitance Kemet 40K0579
CAPACITOR TANT, 10UF, 35V, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-10244-1-ND 399-10244-6-ND T494C106M035AT 40K0579
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 35V, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details