KEMET Electronics Corporation Tantalum Capacitors - T494C106K025AT T494C106K025AT

Description
Manufacturer: Kemet Win Source Part Number: 1104925-T494C106K025 AT Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: C ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1104925-T494C106K025 AT Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: C ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T494C106K025AT - 1104925-T494C106K025AT - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T494C106K025AT
1104925-T494C106K025AT
Tantalum Capacitors - T494C106K025AT 1104925-T494C106K025AT
Manufacturer: Kemet Win Source Part Number: 1104925-T494C106K025 AT Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 25V Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 10μF Tolerance: ±10% Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: C ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 1104925-T494C106K025AT
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 25V
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: C
ESR: 600 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 399-3842-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3842-1-ND
Tantalum Capacitors 399-3842-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3842-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3842-2-ND
Tantalum Capacitors 399-3842-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-3842-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-3842-6-ND
Tantalum Capacitors 399-3842-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 25V Capacitor
59-T494C106K025AT
SMD 10uF 25V Capacitor 59-T494C106K025AT
10uF 25V Tantalum Capacitor, 10% Tol, 6032/2413 SMD Product overview: T494C106K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494C106K025AT can be used for catalog matching and distributor lookup.

10uF 25V Tantalum Capacitor, 10% Tol, 6032/2413 SMD Product overview: T494C106K025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494C106K025AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T494C106K025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494C106K025AT
Tantalum Capacitors T494C106K025AT
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 25V, 0.6 Ohm, 0.1, 6032-28; Capacitance Kemet - 18K7389 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V, 0.6 Ohm, 0.1, 6032-28; Capacitance Kemet
18K7389
Tantalum Capacitor, 10Uf 25V, 0.6 Ohm, 0.1, 6032-28; Capacitance Kemet 18K7389
TANTALUM CAPACITOR, 10UF 25V, 0.6 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V, 0.6 OHM, 0.1, 6032-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 25V, 0.6 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet - 72M6167 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V, 0.6 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet
72M6167
Tantalum Capacitor, 10Uf 25V, 0.6 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet 72M6167
TANTALUM CAPACITOR, 10UF 25V, 0.6 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.6ohm; Series Name:T494RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V, 0.6 OHM, 0.1, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.6ohm; Series Name:T494RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 25V, 10% Rohs Compliant Kemet - 89Y7390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10% Rohs Compliant Kemet
89Y7390
Cap, 10Μf, 25V, 10% Rohs Compliant Kemet 89Y7390
CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Μf, 25V, 10% Rohs Compliant Kemet - 42AC0231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 10% Rohs Compliant Kemet
42AC0231
Cap, 10Μf, 25V, 10% Rohs Compliant Kemet 42AC0231
CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 25V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1104925-T494C106K025AT 399-3842-1-ND 399-3842-6-ND 59-T494C106K025AT T494C106K025AT 18K7389 72M6167 89Y7390
Product Name Tantalum Capacitors - T494C106K025AT Tantalum Capacitors Tantalum Capacitors SMD 10uF 25V Capacitor Tantalum Capacitors Tantalum Capacitor, 10Uf 25V, 0.6 Ohm, 0.1, 6032-28; Capacitance Kemet Tantalum Capacitor, 10Uf 25V, 0.6 Ohm, 0.1, 6032-28, Full Reel; Capacitance Kemet Cap, 10Μf, 25V, 10% Rohs Compliant Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details