33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.2Ohm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.2Ohm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.2Ohm
CAP TANT 33UF 20% 16V 1411
CAP TANT 33UF 20% 16V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10423-1-ND | 399-10423-6-ND | 93AC3416 | T494B336M016AT | T494B336M016AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 33.0Uf 16.0V Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |