33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 6Ohm @ 100kHz
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 6Ohm @ 100kHz
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 6Ohm @ 100kHz
CAP TANT 33UF 20% 10V 1411
CAP TANT 33UF 20% 10V 1411
CAPACITOR TANT, 33UF, 10V, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:-; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:246mA; Qualification:-RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18789-1-ND | 399-18789-6-ND | T494B336M010AT | T494B336M010AT | 40K0557 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 33Uf, 10V, Full Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |