KEMET Electronics Corporation Tantalum Capacitors T494B335M025AT

Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T494B335M025ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494B335M025ATTR-ND
Tantalum Capacitors 399-T494B335M025ATTR-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm @ 100kHz

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - T494B335M025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494B335M025AT
Tantalum Capacitors T494B335M025AT
3.30UF 25.0V

3.30UF 25.0V

Supplier's Site Datasheet
Capacitor Tant, 3.3Uf, 25V; Capacitance Kemet - 40K0553 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 25V; Capacitance Kemet
40K0553
Capacitor Tant, 3.3Uf, 25V; Capacitance Kemet 40K0553
CAPACITOR TANT, 3.3UF, 25V; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 25V; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T494B335M025AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T494B335M025AT
Capacitors - Tantalum Capacitors T494B335M025AT
CAP TANT 3.3UF 20% 25V 1411

CAP TANT 3.3UF 20% 25V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T494B335M025ATTR-ND T494B335M025AT 40K0553 T494B335M025AT
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 3.3Uf, 25V; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N150J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details