22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
Capacitor,22uF,6VDC,
CAP TANT 22UF 20% 6.3V 1411
CAP TANT 22UF 20% 6.3V 1411
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T494B226M006AH-ND | 43K4342 | T494B226M006AH | T494B226M006AH |
| Product Name | Tantalum Capacitors | Capacitor,22Uf,6Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |