KEMET Electronics Corporation Tantalum Capacitors T494B225K035AT

Description
CAP TANT 2.2UF 10% 35V 1411
Request a Quote Datasheet
Description
CAP TANT 2.2UF 10% 35V 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T494B225K035ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494B225K035ATDKR-ND
Tantalum Capacitors 399-T494B225K035ATDKR-ND
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Buy Now Datasheet
Tantalum Capacitors - 399-T494B225K035ATTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494B225K035ATTR-ND
Tantalum Capacitors 399-T494B225K035ATTR-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2.5Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-T494B225K035ATCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T494B225K035ATCT-ND
Tantalum Capacitors 399-T494B225K035ATCT-ND
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T494B225K035AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494B225K035AT
Capacitors - Tantalum Capacitors T494B225K035AT
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Supplier's Site
Capacitor Tant, 2.2Uf, 35V, Full Reel; Capacitance Kemet - 97H5607 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 35V, Full Reel; Capacitance Kemet
97H5607
Capacitor Tant, 2.2Uf, 35V, Full Reel; Capacitance Kemet 97H5607
CAPACITOR TANT, 2.2UF, 35V, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:184mA RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 35V, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:184mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T494B225K035AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494B225K035AT
Tantalum Capacitors T494B225K035AT
CAP TANT 2.2UF 10% 35V 1411

CAP TANT 2.2UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T494B225K035ATDKR-ND 399-T494B225K035ATTR-ND T494B225K035AT 97H5607 T494B225K035AT
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 2.2Uf, 35V, Full Reel; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TDC226K025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers