22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4.5Ohm @ 100kHz
CAP TANT 22UF 20% 10V 1206
Capacitor,22uF,10VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T494A226M010AHTR-ND | T494A226M010AH | T494A226M010AH | 18M9518 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |