KEMET Electronics Corporation Tantalum Capacitors T494A106K006AT

Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-8430-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8430-2-ND
Tantalum Capacitors 399-8430-2-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8430-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8430-6-ND
Tantalum Capacitors 399-8430-6-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-8430-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8430-1-ND
Tantalum Capacitors 399-8430-1-ND
10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V Capacitor
59-T494A106K006AT
SMD 10uF 6.3V Capacitor 59-T494A106K006AT
10uF 6.3V Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: T494A106K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494A106K006AT can be used for catalog matching and distributor lookup.

10uF 6.3V Tantalum Capacitor, 1206 SMD, 10% Tol Product overview: T494A106K006AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T494A106K006AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1097763-T494A106K006AT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1097763-T494A106K006AT
Capacitors - Tantalum Capacitors 1097763-T494A106K006AT
Win Source Part Number: 1097763-T494A106K006 AT Category: Capacitors>Tantalum Capacitors Series: T494 Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 2Ohm Lifetime @ Temp.: 2000 Hrs @ 125°C Manufacturer Size Code: A Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): TPSA106K006R1500; TR3A106K6R3C1500; T491A106K006AT; 293D106X96R3A2TE3; T494A106M006AT; T491A106M006ATT494A1 06K006AT.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Other Names: 399-8430-6,399-8430- 2,399-8430-1,T494A10 6K006AT-ND Base Product Number: T494A

Win Source Part Number: 1097763-T494A106K006AT
Category: Capacitors>Tantalum Capacitors
Series: T494
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 2Ohm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Manufacturer Size Code: A
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): TPSA106K006R1500; TR3A106K6R3C1500; T491A106K006AT; 293D106X96R3A2TE3; T494A106M006AT; T491A106M006ATT494A106K006AT.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Other Names: 399-8430-6,399-8430-2,399-8430-1,T494A106K006AT-ND
Base Product Number: T494A

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T494A106K006AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T494A106K006AT
Capacitors - Tantalum Capacitors T494A106K006AT
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site
Tantalum Capacitor, 10Uf, 6.3V, Full Reel; Capacitance Kemet - 36J8486 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, Full Reel; Capacitance Kemet
36J8486
Tantalum Capacitor, 10Uf, 6.3V, Full Reel; Capacitance Kemet 36J8486
TANTALUM CAPACITOR, 10UF, 6.3V, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 6.3V; Capacitance Kemet - 94W4785 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V; Capacitance Kemet
94W4785
Tantalum Capacitor, 10Uf, 6.3V; Capacitance Kemet 94W4785
TANTALUM CAPACITOR, 10UF, 6.3V; Capacitance:6.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V; Capacitance:6.3µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 10% Rohs Compliant Kemet - 89Y7387 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 10% Rohs Compliant Kemet
89Y7387
Cap, 10Μf, 6.3V, 10% Rohs Compliant Kemet 89Y7387
CAP, 10µF, 6.3V, 10% ROHS COMPLIANT: YES

CAP, 10µF, 6.3V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - T494A106K006AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T494A106K006AT
Tantalum Capacitors T494A106K006AT
CAP TANT 10UF 10% 6.3V 1206

CAP TANT 10UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8430-2-ND 399-8430-6-ND 59-T494A106K006AT 1097763-T494A106K006AT T494A106K006AT 36J8486 94W4785 89Y7387 T494A106K006AT
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 6.3V Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 6.3V, Full Reel; Capacitance Kemet Tantalum Capacitor, 10Uf, 6.3V; Capacitance Kemet Cap, 10Μf, 6.3V, 10% Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 6.3 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details