Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
KEMET ELECTRONICS CORPORATION
T492A474K020CH -- .470UF 20.0V ROHS COMPLIANT KEMET
KEMET Electronics Corporation
.470Uf 20.0V Rohs Compliant Kemet
T492A474K020CH
Description
.470UF 20.0V ROHS COMPLIANT: NO
Newark, An Avnet Company
Done
Description
.470UF 20.0V ROHS COMPLIANT: NO
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
.470Uf 20.0V Rohs Compliant Kemet
93AC2530
.470Uf 20.0V Rohs Compliant Kemet
93AC2530
.470UF 20.0V ROHS COMPLIANT: NO
.470UF 20.0V ROHS COMPLIANT: NO
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Capacitors
Product Number
93AC2530
Product Name
.470Uf 20.0V Rohs Compliant Kemet
Capacitance Type
Fixed
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Aluminium Capacitors
1085276
Specs
Configuration / Form Factor
Chip Capacitor
Capacitance Type
Fixed
RoHS Compliant
Yes
View Details
SCHURTER Inc
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter
4304.4003
Specs
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.0680 microF
View Details
Cornell Dubilier
Aluminum Electrolytic Capacitors
101C183U7R5AA0A
Specs
Configuration / Form Factor
Leaded Capacitor
Features
Polarized
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
3
suppliers
Skyworks Solutions, Inc.
MIS Chip Capacitors
SC01000912
Specs
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
1.00E-5 microF
View Details
6
suppliers