KEMET Electronics Corporation Tantalum Capacitors T491C475M025AH

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491C475M025AH-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491C475M025AH-ND
Tantalum Capacitors T491C475M025AH-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm @ 100kHz

Buy Now Datasheet
Capacitor,4.7Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet - 32K6889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
32K6889
Capacitor,4.7Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet 32K6889
Capacitor,4.7uF,25VD C,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,4.7uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - T491C475M025AH - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C475M025AH
Tantalum Capacitors T491C475M025AH
CAP TANT 4.7UF 20% 25V 2312

CAP TANT 4.7UF 20% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T491C475M025AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C475M025AH
Capacitors - Tantalum Capacitors T491C475M025AH
CAP TANT 4.7UF 20% 25V 2312

CAP TANT 4.7UF 20% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T491C475M025AH-ND 32K6889 T491C475M025AH T491C475M025AH
Product Name Tantalum Capacitors Capacitor,4.7Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details