KEMET Electronics Corporation Tantalum Capacitors T491C475K025ZTAU00

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491C475K025ZTAU00-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491C475K025ZTAU00-ND
Tantalum Capacitors T491C475K025ZTAU00-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 2.3Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491C475K025ZTAU00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C475K025ZTAU00
Capacitors - Tantalum Capacitors T491C475K025ZTAU00
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number T491C475K025ZTAU00-ND T491C475K025ZTAU00
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers