16V 33uF Tantalum Capacitor, SMD, 20% Tol Product overview: T491C336M016AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 33uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C336M016AT can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
CAP TANT 33UF 20% 16V 2312
CAP TANT 33UF 20% 16V 2312
CAPACITOR TANT, 33UF 16V, 1.2 OHM, 0.2, 6032-28; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:303mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 33UF 16V, 1.2 OHM, 0.2, 6032-28, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T491C336M016AT | 399-8353-2-ND | 399-8353-6-ND | T491C336M016AT | T491C336M016AT | 57K1910 |
| Product Name | SMD 16V 33uF Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 33Uf 16V, 1.2 Ohm, 0.2, 6032-28; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |