33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 900mOhm
CAP TANT 33UF 10% 25V 2312
CAP TANT 33UF 10% 25V 2312
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T491C336K025ATAUTO-ND | T491C336K025ATAUTO | T491C336K025ATAUTO |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |