KEMET Electronics Corporation Capacitor Tant, 10Uf, 16V; Capacitance Kemet T356E106K016ATTR

Description
CAPACITOR TANT, 10UF, 16V; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:3.2ohm; Product Range:UltraDip II T35X Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 10UF, 16V; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:3.2ohm; Product Range:UltraDip II T35X Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 10Uf, 16V; Capacitance Kemet - 43K4307 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 16V; Capacitance Kemet
43K4307
Capacitor Tant, 10Uf, 16V; Capacitance Kemet 43K4307
CAPACITOR TANT, 10UF, 16V; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:3.2ohm; Product Range:UltraDip II T35X Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 16V; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Lead Spacing:5.08mm; ESR:3.2ohm; Product Range:UltraDip II T35X Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
10.0Uf 16.0V Kemet - 87AJ3987 - Newark, An Avnet Company
Chicago, IL, United States
10.0Uf 16.0V Kemet
87AJ3987
10.0Uf 16.0V Kemet 87AJ3987
10.0UF 16.0V

10.0UF 16.0V

Supplier's Site
Capacitors - Tantalum Capacitors - T356E106K016ATTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T356E106K016ATTR
Capacitors - Tantalum Capacitors T356E106K016ATTR
10.0UF 16.0V

10.0UF 16.0V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 43K4307 87AJ3987 T356E106K016ATTR
Product Name Capacitor Tant, 10Uf, 16V; Capacitance Kemet 10.0Uf 16.0V Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details