T355E106K020ATTR
CAPACITOR TANT, 10UF, 20V; Capacitance:10µF; Product Range:UltraDip II T35X Series; Capacitor Mounting:Through Hole; Filter Terminals:Radial Leaded; Reel Quantity:1000; Series Name:UltraDip II T35X; Working Voltage, DC:20V RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | T355E106K020ATTR | 57K8048 | 87AJ3964 |
| Product Name | Capacitors - Tantalum Capacitors | Capacitor Tant, 10Uf, 20V; Capacitance Kemet | Capacitor Kemet |
| Technology | Single-Layer | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes |