33µF Conformal Coated Tantalum Capacitors 35V Radial 1Ohm @ 100kHz
CAP TANT 33UF 10% 35V RADIAL
Capacitor,33uF,35VDC
CAP TANT 33UF 10% 35V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T353L336K035AT-ND | T353L336K035AT | 14M6532 | T353L336K035AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,33Uf,35Vdc,10-% Tol,10+% Tol Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |