KEMET Electronics Corporation Tantalum Capacitors T353E475K035AS

Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T353E475K035AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T353E475K035AS-ND
Tantalum Capacitors 399-T353E475K035AS-ND
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm @ 100kHz

4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - T353E475K035AS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T353E475K035AS
Tantalum Capacitors T353E475K035AS
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T353E475K035AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T353E475K035AS
Capacitors - Tantalum Capacitors T353E475K035AS
CAP TANT 4.7UF 10% 35V RADIAL

CAP TANT 4.7UF 10% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T353E475K035AS-ND T353E475K035AS T353E475K035AS
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details