KEMET Electronics Corporation 4.7uF 35V Capacitor T352E475K035AS

Description
Cap Tant Solid 4.7uF 35V 10% (5.5 X 11.7mm) Radial 5.08mm 125°C Bulk Product overview: T352E475K035AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T352E475K035AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 35V 10% (5.5 X 11.7mm) Radial 5.08mm 125°C Bulk Product overview: T352E475K035AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T352E475K035AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 35V Capacitor
59-T352E475K035AS
4.7uF 35V Capacitor 59-T352E475K035AS
Cap Tant Solid 4.7uF 35V 10% (5.5 X 11.7mm) Radial 5.08mm 125°C Bulk Product overview: T352E475K035AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T352E475K035AS can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V 10% (5.5 X 11.7mm) Radial 5.08mm 125°C Bulk Product overview: T352E475K035AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T352E475K035AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-T352E475K035AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T352E475K035AS-ND
Tantalum Capacitors 399-T352E475K035AS-ND
CAP TANT RAD

CAP TANT RAD

Buy Now Datasheet
Tantalum Capacitors - T352E475K035AS - 994874-T352E475K035AS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T352E475K035AS
994874-T352E475K035AS
Tantalum Capacitors - T352E475K035AS 994874-T352E475K035AS
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994874-T352E475K035A S Packaging: Bulk Termination: Radial Voltage Rating: 35 V Length: 11.7 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: 10 % Leakage Current: 1.3 µA ESR (Equivalent Series Resistance): 3 Ω Dielectric Material: Tantalum Height: 11.7 mm Dissipation Factor: 5 % Categories: Tantalum Capacitors Case / Package: Dipped Alternative Parts (Cross-Reference): T350E475K035AT; T356E475K035AT; T355E475K035AT; TAP475K035CCS; TAP475K035SCS; TAP475K035SRW; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 35 V Lead Pitch: 5.08 mm Lead Diameter: 500 µm

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994874-T352E475K035AS
Packaging: Bulk
Termination: Radial
Voltage Rating: 35 V
Length: 11.7 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 10 %
Leakage Current: 1.3 µA
ESR (Equivalent Series Resistance): 3 Ω
Dielectric Material: Tantalum
Height: 11.7 mm
Dissipation Factor: 5 %
Categories: Tantalum Capacitors
Case / Package: Dipped
Alternative Parts (Cross-Reference): T350E475K035AT; T356E475K035AT; T355E475K035AT; TAP475K035CCS; TAP475K035SCS; TAP475K035SRW;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 35 V
Lead Pitch: 5.08 mm
Lead Diameter: 500 µm

Buy Now
Capacitors - Tantalum Capacitors - T352E475K035AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T352E475K035AS
Capacitors - Tantalum Capacitors T352E475K035AS
CAP TANT RAD

CAP TANT RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-T352E475K035AS 399-T352E475K035AS-ND 994874-T352E475K035AS T352E475K035AS
Product Name 4.7uF 35V Capacitor Tantalum Capacitors Tantalum Capacitors - T352E475K035AS Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Tantalum Capacitors - TDL104K050S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details