KEMET Electronics Corporation Tantalum Capacitors T352E106M025AT

Description
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T352E106M025AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T352E106M025AT-ND
Tantalum Capacitors 399-T352E106M025AT-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm @ 100kHz

10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 10Uf, 25V; Capacitance Kemet - 57K8036 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 25V; Capacitance Kemet
57K8036
Capacitor Tant, 10Uf, 25V; Capacitance Kemet 57K8036
CAPACITOR TANT, 10UF, 25V; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 25V; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - T352E106M025AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T352E106M025AT
Tantalum Capacitors T352E106M025AT
10.0UF 25.0V

10.0UF 25.0V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T352E106M025AT-ND 57K8036 T352E106M025AT
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 25V; Capacitance Kemet Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers