KEMET Electronics Corporation Tantalum Capacitors T351C475M025AT

Description
CAP TANT RAD
Request a Quote Datasheet
Description
CAP TANT RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T351C475M025AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T351C475M025AT-ND
Tantalum Capacitors 399-T351C475M025AT-ND
CAP TANT RAD

CAP TANT RAD

Buy Now Datasheet
Capacitor Tant, 4.7Uf, 25V; Capacitance Kemet - 68K6650 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V; Capacitance Kemet
68K6650
Capacitor Tant, 4.7Uf, 25V; Capacitance Kemet 68K6650
CAPACITOR TANT, 4.7UF, 25V; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 25V; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T351C475M025AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T351C475M025AT
Capacitors - Tantalum Capacitors T351C475M025AT
CAP TANT RAD

CAP TANT RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T351C475M025AT-ND 68K6650 T351C475M025AT
Product Name Tantalum Capacitors Capacitor Tant, 4.7Uf, 25V; Capacitance Kemet Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers