KEMET Electronics Corporation Capacitor Tant, 4.7Uf, 25V; Capacitance Kemet T350C475K025ATTR

Description
CAPACITOR TANT, 4.7UF, 25V; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CAPACITOR TANT, 4.7UF, 25V; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The KEMET T350C475K025AT7301 is a solid tantalum capacitor with a capacitance of 4.7 µF and a voltage rating of 25 VDC. It features a capacitance tolerance of ±10% and is designed for radial mounting with a lead spacing of 2.54 mm. The capacitor operates within a temperature range of -55°C to +125°C and has a low leakage current of 0.9 µA. It is constructed with a manganese dioxide dielectric and has a dissipation factor of 5.00%. The component is RoHS compliant and comes in a tape and reel packaging with a quantity of 1500 units. The longest lead is designated as positive, ensuring correct installation in circuits.

Datasheet Summary
Powered by GS/AI

The KEMET T350C475K025AT7301 is a solid tantalum capacitor with a capacitance of 4.7 µF and a voltage rating of 25 VDC. It features a capacitance tolerance of ±10% and is designed for radial mounting with a lead spacing of 2.54 mm. The capacitor operates within a temperature range of -55°C to +125°C and has a low leakage current of 0.9 µA. It is constructed with a manganese dioxide dielectric and has a dissipation factor of 5.00%. The component is RoHS compliant and comes in a tape and reel packaging with a quantity of 1500 units. The longest lead is designated as positive, ensuring correct installation in circuits.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 4.7Uf, 25V; Capacitance Kemet - 43K4266 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 25V; Capacitance Kemet
43K4266
Capacitor Tant, 4.7Uf, 25V; Capacitance Kemet 43K4266
CAPACITOR TANT, 4.7UF, 25V; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 25V; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 43K4266
Product Name Capacitor Tant, 4.7Uf, 25V; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details