KEMET Electronics Corporation Capacitor Tant, 1Uf, 35V, Full Reel; Capacitance Kemet T350A105M035ATTR

Description
CAPACITOR TANT, 1UF, 35V, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 1UF, 35V, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 1Uf, 35V, Full Reel; Capacitance Kemet - 43K4248 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, Full Reel; Capacitance Kemet
43K4248
Capacitor Tant, 1Uf, 35V, Full Reel; Capacitance Kemet 43K4248
CAPACITOR TANT, 1UF, 35V, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:0.8ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 20%, 35V, Radial; Capacitance Kemet - 07X1134 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20%, 35V, Radial; Capacitance Kemet
07X1134
Tantalum Capacitor, 1Uf, 20%, 35V, Radial; Capacitance Kemet 07X1134
TANTALUM CAPACITOR, 1UF, 20%, 35V, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20%, 35V, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 43K4248 07X1134
Product Name Capacitor Tant, 1Uf, 35V, Full Reel; Capacitance Kemet Tantalum Capacitor, 1Uf, 20%, 35V, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details