KEMET Electronics Corporation Tantalum Capacitors T340C106M025AS

Description
10µF Molded Tantalum Capacitors 25V Radial 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V Radial 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T340C106M025AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T340C106M025AS-ND
Tantalum Capacitors 399-T340C106M025AS-ND
10µF Molded Tantalum Capacitors 25V Radial 2.5Ohm @ 100kHz

10µF Molded Tantalum Capacitors 25V Radial 2.5Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1302342-T340C106M025AS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1302342-T340C106M025AS
Capacitors - Tantalum Capacitors 1302342-T340C106M025AS
Win Source Part Number: 1302342-T340C106M025 AS Category: Capacitors>Tantalum Capacitors Series: T340 Type: Molded Features: General Purpose Package: Bulk Height - Seated (Max): 0.413" (10.50mm) Standard Package: 200 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 2.5Ohm @ 100kHz Manufacturer Size Code: C Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0080 Mfr: KEMET Other Names: 399-T340C106M025AS Base Product Number: T340C RoHS Status: RoHS non-compliant

Win Source Part Number: 1302342-T340C106M025AS
Category: Capacitors>Tantalum Capacitors
Series: T340
Type: Molded
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 200
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 2.5Ohm @ 100kHz
Manufacturer Size Code: C
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0080
Mfr: KEMET
Other Names: 399-T340C106M025AS
Base Product Number: T340C
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
10uF 25V 2.5 Ohm Capacitor
59-T340C106M025AS
10uF 25V 2.5 Ohm Capacitor 59-T340C106M025AS
Cap Tant Solid 10uF 25V 20% (7.3 X 4.3 X 10.5mm) Radial 5mm 2.5 Ohm 125°C Bulk Product overview: T340C106M025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T340C106M025AS can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V 20% (7.3 X 4.3 X 10.5mm) Radial 5mm 2.5 Ohm 125°C Bulk Product overview: T340C106M025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T340C106M025AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T340C106M025AS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T340C106M025AS
Capacitors - Tantalum Capacitors T340C106M025AS
CAP TANT 10UF 20% 25V RADIAL

CAP TANT 10UF 20% 25V RADIAL

Supplier's Site
Capacitor,10Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet - 80H5237 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet
80H5237
Capacitor,10Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet 80H5237
Capacitor,10uF,25VDC ,20-% Tol,20+% Tol RoHS Compliant: No

Capacitor,10uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - T340C106M025AS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T340C106M025AS
Tantalum Capacitors T340C106M025AS
CAP TANT 10UF 20% 25V RADIAL

CAP TANT 10UF 20% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitors - T340C106M025AS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T340C106M025AS
Tantalum Capacitors T340C106M025AS
CAP TANT 10UF 20% 25V RADIAL

CAP TANT 10UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T340C106M025AS-ND 1302342-T340C106M025AS 59-T340C106M025AS T340C106M025AS 80H5237 T340C106M025AS T340C106M025AS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 10uF 25V 2.5 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitor,10Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers