4.7µF Molded Tantalum Capacitors 25V Radial 4Ohm @ 100kHz
CAP TANT 4.7UF 10% 25V RADIAL
CAP TANT 4.7UF 10% 25V RADIAL
Capacitor,4.7uF,25VD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T340B475K025AS-ND | T340B475K025AS | T340B475K025AS | 27C5148 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,4.7Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |