56µF Molded Tantalum Capacitors 15V Axial 1.3Ohm
TANTALUM CAPACITOR, 56UF, 15V, 1.3 OHM, 0.1, AXIAL; Capacitance:56µF; Voltage(DC):15V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: Yes
CAP TANT 56UF 10% 15V AXIAL
CAP TANT 56UF 10% 15V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4564-ND | 70K8863 | T322E566K015AT | T322E566K015AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitor, 56Uf, 15V, 1.3 Ohm, 0.1, Axial; Capacitance Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF |