KEMET Electronics Corporation Tantalum Capacitors T322E336K025AS

Description
33µF Molded Tantalum Capacitors 25V Axial 1.2Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V Axial 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-1514-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-1514-ND
Tantalum Capacitors 399-1514-ND
33µF Molded Tantalum Capacitors 25V Axial 1.2Ohm

33µF Molded Tantalum Capacitors 25V Axial 1.2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T322E336K025AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T322E336K025AS
Capacitors - Tantalum Capacitors T322E336K025AS
CAP TANT 33UF 10% 25V AXIAL

CAP TANT 33UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitors - T322E336K025AS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T322E336K025AS
Tantalum Capacitors T322E336K025AS
CAP TANT 33UF 10% 25V AXIAL

CAP TANT 33UF 10% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-1514-ND T322E336K025AS T322E336K025AS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details