33µF Molded Tantalum Capacitors 20V Axial 1.4Ohm
Tantalum Cap 33uF 20V 10% Axial 1.4R ESR 125°C Product overview: T322E336K020AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322E336K020AT can be used for catalog matching and distributor lookup.
CAP TANT 33UF 10% 20V AXIAL
CAP TANT 33UF 10% 20V AXIAL
TANTALUM CAPACITOR, 33UF, 20V, 1.4 OHM, 0.1, AXIAL; Capacitance:33µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.4ohm; Failure Rate:-; Ripple Current:-; Product Diameter:7.11mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-4576-ND | 59-T322E336K020AT | T322E336K020AT | T322E336K020AT | 70K8856 |
| Product Name | Tantalum Capacitors | 33uF 20V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 33Uf, 20V, 1.4 Ohm, 0.1, Axial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |