Cap Tant Solid 56uF 6V 10% (4.57 X 10.67mm) Axial 2 Ohm 125°C Bulk Product overview: T322D566K006AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uF, 6V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56uF, 6V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322D566K006AS can be used for catalog matching and distributor lookup.
56µF Molded Tantalum Capacitors 6V Axial 2Ohm @ 100kHz
CAP TANT 56UF 10% 6V AXIAL
Capacitor,56uF,6VDC,
CAP TANT 56UF 10% 6V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T322D566K006AS | 399-T322D566K006AS-ND | T322D566K006AS | 09B287 | T322D566K006AS |
| Product Name | 56uF 6V 2 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,56Uf,6Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 6 volts | 6 volts |