KEMET Electronics Corporation Tantalum Capacitors T322C475K035AS

Description
4.7µF Molded Tantalum Capacitors 35V Axial 3Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V Axial 3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-1527-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-1527-ND
Tantalum Capacitors 399-1527-ND
4.7µF Molded Tantalum Capacitors 35V Axial 3Ohm

4.7µF Molded Tantalum Capacitors 35V Axial 3Ohm

Buy Now Datasheet
Singapore, Singapore
4.7uF 35V 3 Ohm Capacitor
59-T322C475K035AS
4.7uF 35V 3 Ohm Capacitor 59-T322C475K035AS
Cap Tant Solid 4.7uF 35V 10% (4.57 X 8.76mm) Axial 3 Ohm 125°C Bulk Product overview: T322C475K035AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322C475K035AS can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 35V 10% (4.57 X 8.76mm) Axial 3 Ohm 125°C Bulk Product overview: T322C475K035AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 35V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 35V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322C475K035AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T322C475K035AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T322C475K035AS
Capacitors - Tantalum Capacitors T322C475K035AS
CAP TANT 4.7UF 10% 35V AXIAL

CAP TANT 4.7UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitors - T322C475K035AS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T322C475K035AS
Tantalum Capacitors T322C475K035AS
CAP TANT 4.7UF 10% 35V AXIAL

CAP TANT 4.7UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-1527-ND 59-T322C475K035AS T322C475K035AS T322C475K035AS
Product Name Tantalum Capacitors 4.7uF 35V 3 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details