KEMET Electronics Corporation 2.2uF 25V Capacitor T322B225K025AS

Description
Cap Tant Solid 2.2uF 25V 10% (2.79 X 7.37mm) Axial 125°C Bulk Product overview: T322B225K025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322B225K025AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 2.2uF 25V 10% (2.79 X 7.37mm) Axial 125°C Bulk Product overview: T322B225K025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322B225K025AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2uF 25V Capacitor
59-T322B225K025AS
2.2uF 25V Capacitor 59-T322B225K025AS
Cap Tant Solid 2.2uF 25V 10% (2.79 X 7.37mm) Axial 125°C Bulk Product overview: T322B225K025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322B225K025AS can be used for catalog matching and distributor lookup.

Cap Tant Solid 2.2uF 25V 10% (2.79 X 7.37mm) Axial 125°C Bulk Product overview: T322B225K025AS from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322B225K025AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-1508-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-1508-ND
Tantalum Capacitors 399-1508-ND
2.2µF Molded Tantalum Capacitors 25V Axial 6Ohm

2.2µF Molded Tantalum Capacitors 25V Axial 6Ohm

Buy Now Datasheet
Cap, 2.2Uf, 25V, Tant, Axial; Capacitance Kemet - 55AC4225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 25V, Tant, Axial; Capacitance Kemet
55AC4225
Cap, 2.2Uf, 25V, Tant, Axial; Capacitance Kemet 55AC4225
CAP, 2.2UF, 25V, TANT, AXIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:6ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, 2.2UF, 25V, TANT, AXIAL; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:6ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T322B225K025AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T322B225K025AS
Capacitors - Tantalum Capacitors T322B225K025AS
CAP TANT 2.2UF 10% 25V AXIAL

CAP TANT 2.2UF 10% 25V AXIAL

Supplier's Site
Tantalum Capacitors - T322B225K025AS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T322B225K025AS
Tantalum Capacitors T322B225K025AS
CAP TANT 2.2UF 10% 25V AXIAL

CAP TANT 2.2UF 10% 25V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T322B225K025AS 399-1508-ND 55AC4225 T322B225K025AS T322B225K025AS
Product Name 2.2uF 25V Capacitor Tantalum Capacitors Cap, 2.2Uf, 25V, Tant, Axial; Capacitance Kemet Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814536 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details