Capacitance:3.3µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:10ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded; Product Diameter:2.41mm; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15AC1056 |
| Product Name | Capacitance Kemet |
| Configuration / Form Factor | PC Pin |