Cap Tant Solid 1uF 25V 20% (2.41 X 6.6mm) Axial 10 Ohm 125°C Bulk Product overview: T322A105M025AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T322A105M025AT can be used for catalog matching and distributor lookup.
1µF Molded Tantalum Capacitors 25V Axial 10Ohm
1.00UF 25.0V ROHS COMPLIANT: YES
CAP TANT 1UF 20% 25V AXIAL
CAP TANT 1UF 20% 25V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T322A105M025AT | 399-9893-ND | 72K9672 | T322A105M025AT | T322A105M025AT |
| Product Name | 1uF 25V 10 Ohm Capacitor | Tantalum Capacitors | 1.00Uf 25.0V Rohs Compliant Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |