KEMET Electronics Corporation Cap, Tantalum, 47Uf, 35V, Axial; Capacitance Kemet T212D476K035PS

Description
CAP, TANTALUM, 47UF, 35V, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:P; Ripple Current:474mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
CAP, TANTALUM, 47UF, 35V, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:P; Ripple Current:474mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cap, Tantalum, 47Uf, 35V, Axial; Capacitance Kemet - 08B9059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Tantalum, 47Uf, 35V, Axial; Capacitance Kemet
08B9059
Cap, Tantalum, 47Uf, 35V, Axial; Capacitance Kemet 08B9059
CAP, TANTALUM, 47UF, 35V, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:P; Ripple Current:474mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAP, TANTALUM, 47UF, 35V, AXIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:P; Ripple Current:474mA; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08B9059
Product Name Cap, Tantalum, 47Uf, 35V, Axial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers