KEMET Electronics Corporation Tantalum Capacitors T110D476J035AS

Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110D476J035AS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110D476J035AS-ND
Tantalum Capacitors 399-T110D476J035AS-ND
47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm @ 100kHz

47µF Hermetically Sealed Tantalum Capacitors 35V Axial 800mOhm @ 100kHz

Buy Now Datasheet
47.0Uf 35.0V Rohs Compliant Kemet - 01H7026 - Newark, An Avnet Company
Chicago, IL, United States
47.0Uf 35.0V Rohs Compliant Kemet
01H7026
47.0Uf 35.0V Rohs Compliant Kemet 01H7026
47.0UF 35.0V ROHS COMPLIANT: NO

47.0UF 35.0V ROHS COMPLIANT: NO

Supplier's Site
Capacitors - Tantalum Capacitors - T110D476J035AS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T110D476J035AS
Capacitors - Tantalum Capacitors T110D476J035AS
CAP TANT 47UF 5% 35V AXIAL

CAP TANT 47UF 5% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-T110D476J035AS-ND 01H7026 T110D476J035AS
Product Name Tantalum Capacitors 47.0Uf 35.0V Rohs Compliant Kemet Capacitors - Tantalum Capacitors
Applications General Purpose; Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100820KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers