KEMET Electronics Corporation Tantalum Capacitors T110C685K050AT

Description
6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 2Ohm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T110C685K050AT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T110C685K050AT-ND
Tantalum Capacitors 399-T110C685K050AT-ND
6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 2Ohm @ 100kHz

6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 2Ohm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 6.8Uf, 50V, 2 Ohm, 0.1, Axial; Capacitance Kemet - 83K1486 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 50V, 2 Ohm, 0.1, Axial; Capacitance Kemet
83K1486
Capacitor Tant, 6.8Uf, 50V, 2 Ohm, 0.1, Axial; Capacitance Kemet 83K1486
CAPACITOR TANT, 6.8UF, 50V, 2 OHM, 0.1, AXIAL; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; ESR:2ohm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 50V, 2 OHM, 0.1, AXIAL; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; ESR:2ohm; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - T110C685K050AT - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T110C685K050AT
Tantalum Capacitors T110C685K050AT
CAP TANT 6.8UF 10% 50V AXIAL

CAP TANT 6.8UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T110C685K050AT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T110C685K050AT
Capacitors - Tantalum Capacitors T110C685K050AT
CAP TANT 6.8UF 10% 50V AXIAL

CAP TANT 6.8UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-T110C685K050AT-ND 83K1486 T110C685K050AT T110C685K050AT
Product Name Tantalum Capacitors Capacitor Tant, 6.8Uf, 50V, 2 Ohm, 0.1, Axial; Capacitance Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose; Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 10UF, 25V, 20% - 70186204 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details