CAP TANT AXL
47.0UF 10.0V ROHS COMPLIANT: NO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T110C476K010AS-ND | T110C476K010AS | 08B8006 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 47.0Uf 10.0V Rohs Compliant Kemet |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) |