General Purpose Inductor, Product overview: SU10VD-10020 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SU10VD-10020 can be used for catalog matching and distributor lookup.
20µH @ 1kHz 2 Line Common Mode Choke Through Hole 1A DCR 120mOhm
Win Source Part Number: 1276467-SU10VD-10020
Category: Filters>Common Mode Chokes
Series: SU
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 1A
Standard Package: 100
Filter Type: Power Line
Height (Max): 0.787" (20.00mm)
Number of Lines: 2
Inductance @ Frequency: 20 µH @ 1 kHz
DC Resistance (DCR) (Max): 120mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.709" L x 0.630" W (18.00mm x 16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-SU10VD-10020
Base Product Number: SU10VD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-SU10VD-10020 | 399-SU10VD-10020-ND | 1276467-SU10VD-10020 |
| Product Name | Inductor and Choke | Common Mode Chokes | Filters - Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.1200 ohms | 0.1200 ohms |