KEMET Electronics Corporation Filters - Common Mode Chokes ST-101

Description
Win Source Part Number: 1277114-ST-101 Category: Filters>Common Mode Chokes Series: * Package: Tray Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-ST-101,UDLST0010 10000
Request a Quote Datasheet
Description
Win Source Part Number: 1277114-ST-101 Category: Filters>Common Mode Chokes Series: * Package: Tray Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-ST-101,UDLST0010 10000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1277114-ST-101
Filters - Common Mode Chokes 1277114-ST-101
Win Source Part Number: 1277114-ST-101 Category: Filters>Common Mode Chokes Series: * Package: Tray Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: 399-ST-101,UDLST0010 10000

Win Source Part Number: 1277114-ST-101
Category: Filters>Common Mode Chokes
Series: *
Package: Tray
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-ST-101,UDLST001010000

Buy Now Datasheet
Inductor and Choke - 839-ST-101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-ST-101
Inductor and Choke 839-ST-101
Data Line Filter, Product overview: ST-101 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ST-101 can be used for catalog matching and distributor lookup.

Data Line Filter, Product overview: ST-101 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ST-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 399-ST-101-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-ST-101-ND
Common Mode Chokes 399-ST-101-ND
Line Common Mode Choke DCR

Line Common Mode Choke DCR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1277114-ST-101 839-ST-101 399-ST-101-ND
Product Name Filters - Common Mode Chokes Inductor and Choke Common Mode Chokes
Application RF Choke Common Mode Choke; RF Choke
Standards and Certifications RoHS
Operating Temperature -20 to 75 C (-4 to 167 F)
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849174P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details