Win Source Part Number: 1276663-SSHB21HS-R03
Category: Filters>Common Mode Chokes
Series: SSHB21HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 300mA
Standard Package: 360
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 135 mH @ 10 kHz
DC Resistance (DCR) (Max): 2.95Ohm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB2SR031350,399-1
Base Product Number: SSHB21H
135mH @ 10kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.95Ohm
SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-R031350 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-R031350
KEMET SSHB21HS-R031350 Common Mode Choke
KEMET SSHB21HS-R031350 Common Mode Choke
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276663-SSHB21HS-R031350 | 399-17148-ND | 839-SSHB21HS-R031350 | 1860862 | 1861174 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Inductor and Choke | Common Mode Chokes | Common Mode Chokes |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | 120 C (248 F) | 120 C (248 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | Common Mode Choke | Common Mode Choke | |
| Inductance Range | 135000 microH | 135000 microH | 135000 microH | ||
| DCR | 2.95 ohms | 2.95 ohms | |||
| Rated DC Current | 300 milliamps | 300 milliamps | 300 milliamps | 300 milliamps |