KEMET Electronics Corporation Filters - Common Mode Chokes SSHB21HS-15064

Description
Win Source Part Number: 1276651-SSHB21HS-150 64 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 1.5A Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 6.4 mH @ 10 kHz DC Resistance (DCR) (Max): 280mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2S1506400,399-1 7143 Base Product Number: SSHB21H
Request a Quote Datasheet
Description
Win Source Part Number: 1276651-SSHB21HS-150 64 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 1.5A Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 6.4 mH @ 10 kHz DC Resistance (DCR) (Max): 280mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2S1506400,399-1 7143 Base Product Number: SSHB21H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276651-SSHB21HS-15064
Filters - Common Mode Chokes 1276651-SSHB21HS-15064
Win Source Part Number: 1276651-SSHB21HS-150 64 Category: Filters>Common Mode Chokes Series: SSHB21HS Package: Bulk Voltage Rating - AC: 250V Current Rating (Max): 1.5A Standard Package: 360 Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 6.4 mH @ 10 kHz DC Resistance (DCR) (Max): 280mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -25°C ~ 120°C Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: KEMET Other Names: UALSB2S1506400,399-1 7143 Base Product Number: SSHB21H

Win Source Part Number: 1276651-SSHB21HS-15064
Category: Filters>Common Mode Chokes
Series: SSHB21HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1.5A
Standard Package: 360
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 6.4 mH @ 10 kHz
DC Resistance (DCR) (Max): 280mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 1.024" L x 0.906" W (26.00mm x 23.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB2S1506400,399-17143
Base Product Number: SSHB21H

Buy Now Datasheet
Inductor and Choke - 839-SSHB21HS-15064 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-SSHB21HS-15064
Inductor and Choke 839-SSHB21HS-15064
SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-15064 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-15064 can be used for catalog matching and distributor lookup.

SINGLE PHASE EMI FILTER, Product overview: SSHB21HS-15064 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB21HS-15064 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 1861131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1861131
Common Mode Chokes 1861131
KEMET SSHB21HS-15064 Common Mode Choke

KEMET SSHB21HS-15064 Common Mode Choke

Supplier's Site
Common Mode Chokes - 1860857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Common Mode Chokes
1860857
Common Mode Chokes 1860857
KEMET SSHB21HS-15064 Common Mode Choke

KEMET SSHB21HS-15064 Common Mode Choke

Supplier's Site
Common Mode Chokes - 399-17143-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
399-17143-ND
Common Mode Chokes 399-17143-ND
6.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 280mOhm

6.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 280mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1276651-SSHB21HS-15064 839-SSHB21HS-15064 1861131 1860857 399-17143-ND
Product Name Filters - Common Mode Chokes Inductor and Choke Common Mode Chokes Common Mode Chokes Common Mode Chokes
Operating Temperature -25 to 120 C (-13 to 248 F) -25 to 130 C (-13 to 266 F) -25 to 130 C (-13 to 266 F) -25 to 130 C (-13 to 266 F)
Application RF Choke Common Mode Choke Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 6400 microH 6400 microH 6400 microH
DCR 0.2800 ohms 0.2800 ohms
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Fixed Inductors - 1674-CL0402-2332SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details