4.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 170mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 399-17119-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 130 C (-13 to 266 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |