Win Source Part Number: 1276687-SSHB10HS-R22
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 2.2A
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 2.7 mH @ 10 kHz
DC Resistance (DCR) (Max): 110mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KEMET
Other Names: UALSB1SR220270,399-1
Base Product Number: SSHB10H
2.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.2A DCR 110mOhm
SINGLE PHASE EMI FILTER, Product overview: SSHB10HS-R22027 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-R22027 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1276687-SSHB10HS-R22027 | 399-17107-ND | 839-SSHB10HS-R22027 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | |
| Application | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 2700 microH | ||
| DCR | 0.1100 ohms | 0.1100 ohms |