3mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 250mOhm
Win Source Part Number: 1063461-SSHB10HS-130
Category: Filters>Common Mode Chokes
Series: SSHB10HS
Package: Bulk
Voltage Rating - AC: 250V
Current Rating (Max): 1.3A
Standard Package: 300
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 3 mH @ 10 kHz
DC Resistance (DCR) (Max): 250mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -25°C ~ 120°C
Dimension: 0.866" L x 0.669" W (22.00mm x 17.00mm)
Alternative Parts (Cross-Reference): SSHB10HS-13030SSHB10
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: UALSB1S1303000,399-1
Base Product Number: SSHB10H
Common Mode Chokes Dual 3000uH 10kHz 1.3A 0.25Ohm DCR Thru-Hole Tray Product overview: SSHB10HS-13030 from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3000uH, 10kHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3000uH, 10kHz, 1.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-SSHB10HS-13030 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-17094-ND | 1063461-SSHB10HS-13030 | 839-SSHB10HS-13030 |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Dual 3000uH 10kHz 1.3A Inductor and Choke |
| Operating Temperature | -25 to 130 C (-13 to 266 F) | -25 to 120 C (-13 to 248 F) | |
| Mounting Option | Through Hole | ||
| Application | Common Mode Choke; RF Choke | RF Choke | |
| DCR | 0.2500 ohms | 0.2500 ohms |